IC LCD VIDEO PROCESSOR Product overview: TW8844-LB1-CE from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8844-LB1-CE can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 937919-TW8844-LB1-CE
Features: Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
Package: Tray
Package: 156-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: TW8844
Categories: Integrated Circuits (ICs)
Case / Package: 156-LQFP-EP (14x20)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
LCD VIDEO PROCESSOR, AEC-Q100, LQFP-156; Supply Voltage Min:-; Supply Voltage Max:-; IC Case / Package:LQFP; No. of Pins:156Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC LCD VIDEO PROCESSOR
Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
IC LCD VIDEO PROCESSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TW8844-LB1-CE | 937919-TW8844-LB1-CE | 20-TW8844-LB1-CE-ND | 30AC7630 | TW8844-LB1-CE | TW8844-LB1-CE | TW8844-LB1-CE |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TW8844-LB1-CE | Lcd Video Processor, Aec-Q100, Lqfp-156; Supply Voltage Min Renesas | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |