Renesas Electronics Corporation Video Processing TW8835-BA2-CRT

Description
Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package
Request a Quote
Description
Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TW8835-BA2-CRT is a versatile LCD video processor designed for in-car display systems and portable media applications. It integrates a high-quality 2D comb NTSC/PAL/SECAM video decoder, triple high-speed 10-bit analog-to-digital converters (ADCs), and a high-performance microcontroller (MCU). The device supports a wide range of input formats, including CVBS, S-video, component video, analog RGB, and digital YCbCr/RGB, with input resolutions up to 1080p. Key features include programmable image processing capabilities such as arbitrary scaling, image mirroring, and enhancement functions. The built-in timing controller supports various digital panel types and resolutions, while the touch screen controller and LED driver enhance its application versatility. The TW8835 also offers programmable settings for brightness, contrast, saturation, and sharpness, making it suitable for diverse multimedia applications. Engineers considering this product will find it beneficial for projects requiring robust video processing and display capabilities in compact designs.

Datasheet Summary
Powered by GS/AI

The TW8835-BA2-CRT is a versatile LCD video processor designed for in-car display systems and portable media applications. It integrates a high-quality 2D comb NTSC/PAL/SECAM video decoder, triple high-speed 10-bit analog-to-digital converters (ADCs), and a high-performance microcontroller (MCU). The device supports a wide range of input formats, including CVBS, S-video, component video, analog RGB, and digital YCbCr/RGB, with input resolutions up to 1080p. Key features include programmable image processing capabilities such as arbitrary scaling, image mirroring, and enhancement functions. The built-in timing controller supports various digital panel types and resolutions, while the touch screen controller and LED driver enhance its application versatility. The TW8835 also offers programmable settings for brightness, contrast, saturation, and sharpness, making it suitable for diverse multimedia applications. Engineers considering this product will find it beneficial for projects requiring robust video processing and display capabilities in compact designs.

Suppliers

Company
Product
Description
Supplier Links
 - TW8835-BA2-CRT-ND - DigiKey
Thief River Falls, MN, United States
Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package

Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package

Buy Now Datasheet
Video Processing - TW8835-BA2-CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW8835-BA2-CRT
Video Processing TW8835-BA2-CRT
Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package

Video Processor IC I²C, SPI NTSC, PAL, SECAM 144-TFBGA (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW8835-BA2-CRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW8835-BA2-CRT
Integrated Circuits (ICs) - Linear - Video Processing TW8835-BA2-CRT
IC VIDEO PROCESSOR 144TFBGA

IC VIDEO PROCESSOR 144TFBGA

Supplier's Site
Linear - Video Processing - TW8835-BA2-CRT - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW8835-BA2-CRT
Linear - Video Processing TW8835-BA2-CRT
IC VIDEO PROCESSOR 144TFBGA

IC VIDEO PROCESSOR 144TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TW8835-BA2-CRT-ND TW8835-BA2-CRT TW8835-BA2-CRT TW8835-BA2-CRT
Product Name Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products