Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 80-LQFP (10x10) Package
Manufacturer: Intersil
Win Source Part Number: 798562-TW8832-LB1-CR
Series: Techwell
Packaging: Tray
Type: LCD Controller
Package: 80-LQFP
Applications: Automotive Systems, Consumer Systems
Mounting: SMD
Family Name: TW8832
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (10x10)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC VIDEO LCD CONTROLLER 80LQFP Product overview: TW8832-LB1-CR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8832-LB1-CR can be used for catalog matching and distributor lookup.
Video Controller IC I²C, Serial, SPI NTSC, PAL, SECAM 80-LQFP (10x10) Package
IC VIDEO LCD CONTROLLER 80LQFP
IC VIDEO LCD CONTROLLER 80LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8832-LB1-CR-ND | 798562-TW8832-LB1-CR | 684-TW8832-LB1-CR | TW8832-LB1-CR | TW8832-LB1-CR | TW8832-LB1-CR |
| Product Name | Linear - Linear - Video Processing - TW8832-LB1-CR | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |