Manufacturer: Intersil
Win Source Part Number: 043395-TW8825-LA1-CR
Type: Video Processor
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC VIDEO PROCESSOR 128LQFP Product overview: TW8825-LA1-CR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8825-LA1-CR can be used for catalog matching and distributor lookup.
IC VIDEO PROCESSOR 128LQFP
IC VIDEO PROCESSOR 128LQFP
LCD VIDEO PROCESSOR, SMD, LQFP-128; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; IC Case / Package:LQFP; No. of Pins:128Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Video Processor IC Serial, SPI NTSC, PAL, SECAM Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 043395-TW8825-LA1-CR | 684-TW8825-LA1-CR | TW8825-LA1-CR | TW8825-LA1-CR | 84AC7376 | TW8825-LA1-CR |
| Product Name | Linear - Linear - Video Processing - TW8825-LA1-CR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Lcd Video Processor, Smd, Lqfp-128; Supply Voltage Min Renesas | Video Processing |
| Supply Voltage | 1.8 to 3.3 volts | 1.62 to 3.6 volts |