Video Controller IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
IC VIDEO LCD CONTROLLER 48QFN Product overview: TW8819-NA2-CR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8819-NA2-CR can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 937915-TW8819-NA2-CR
Features: Video Controller IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TW8819
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO LCD CONTROLLER 48QFN
IC VIDEO LCD CONTROLLER 48QFN
ULTRA LOW COST LCD CTRL, WFQFN-48, SMD ROHS COMPLIANT: YES
Video Controller IC Serial NTSC, PAL, SECAM 48-QFN (7x7) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8819-NA2-CR-ND | 684-TW8819-NA2-CR | 937915-TW8819-NA2-CR | TW8819-NA2-CR | TW8819-NA2-CR | 49AH9698 | TW8819-NA2-CR |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TW8819-NA2-CR | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Ultra Low Cost Lcd Ctrl, Wfqfn-48, Smd Rohs Compliant Renesas | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |