Manufacturer: Intersil
Win Source Part Number: 048354-TW8811-LC2-GR
Packaging: Tray
Type: LCD Controller
Applications: Automotive Systems, Players, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Video Controller IC Parallel, Serial NTSC, PAL, SECAM 208-PQFP (28x28) Package
IC VIDEO LCD CONTROLLER 208QFP Product overview: TW8811-LC2-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8811-LC2-GR can be used for catalog matching and distributor lookup.
IC VIDEO LCD CONTROLLER 208QFP
IC VIDEO LCD CONTROLLER 208QFP
Video Controller IC Parallel, Serial NTSC, PAL, SECAM 208-PQFP (28x28) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 048354-TW8811-LC2-GR | TW8811-LC2-GR-ND | 684-TW8811-LC2-GR | TW8811-LC2-GR | TW8811-LC2-GR | TW8811-LC2-GR |
| Product Name | Linear - Linear - Video Processing - TW8811-LC2-GR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |