The TW2836 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2836 contains four built-in analog anti-aliasing filters, four 10bit Analog-to-Digital converters, and proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance free scaler. Four built-in motion, blind and night detectors can increase the feature of security system. The TW2836 has flexible video display/record/playb
IC VIDEO QUAD/MUX CTRLR 208QFP
IC VIDEO QUAD/MUX CTRLR 208QFP
Manufacturer: Renesas Electronics America
Win Source Part Number: 937903-TW2836-PA1-GE
Features: Video Controller IC Serial NTSC, PAL 208-PQFP (28x28) Package
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Family Name: TW2836
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TW2836-DAPA1-GE-ND, -TW2836-PA1-GE, TW2836-DAPA1-GE, TW2836PA1GE
Video Controller IC Serial NTSC, PAL 208-PQFP (28x28) Package
Renesas Electronics Corporation | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
Product Number | TW2836-PA1-GE | TW2836-PA1-GE | TW2836-PA1-GE | 937903-TW2836-PA1-GE | TW2836-PA1-GE |
Product Name | 4 Channel Video QUAD/MUX Controller | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Linear - Video Processing - TW2836-PA1-GE | Video Processing |
Package/Case | BGA256, PQFP208 | 208-BFQFP | 208-BFQFP | 208-PQFP (28x28) | 208-BFQFP |