The TW2835 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2835 contains four built-in analog anti-aliasing filters, four 10bit Analog-to-Digital converters, and proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance free scaler. Four built-in motion, blind and night detectors can increase the feature of security system. The TW2835 has flexible video display/record/playb
IC AUDIO/VIDEO CTRLR 256LBGA Product overview: TW2835-BA1-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW2835-BA1-GR can be used for catalog matching and distributor lookup.
Video Controller IC I²S ITU-R BT.656, NTSC, PAL 256-LBGA (17x17) Package
Manufacturer: Intersil
Win Source Part Number: 1114930-TW2835-BA1-G
Packaging: Tray
Type: Audio/Video Controller
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AUDIO/VIDEO CTRLR 256LBGA
IC AUDIO/VIDEO CTRLR 256LBGA
Video Controller IC I²S ITU-R BT.656, NTSC, PAL 256-LBGA (17x17) Package
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW2835-BA1-GR | 684-TW2835-BA1-GR | TW2835-BA1-GR-ND | 1114930-TW2835-BA1-GR | TW2835-BA1-GR | TW2835-BA1-GR | TW2835-BA1-GR |
| Product Name | 4 Channel Video and Audio Controller | Video Processing Ic | Linear - Linear - Video Processing - TW2835-BA1-GR | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Package/Case | BGA256, PQFP208 | 256-BGA | 256-LBGA | 256-BGA | 256-BGA | 256-BGA |