Win Source Part Number: 1383462-SLG46881V
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Package: Tape & Reel (TR)
Number of I/O: 12
Programmable Type: OTP
Voltage Supply - Internal: 2.3V ~ 5.5V
Number of Macrocells: 12
Mounting Type: Surface Mount
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-STQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
Mfr: Renesas Electronics America
Standard Package: 5,000 pcs
IC CPLD 12MC 32STQFN Product overview: SLG46881V from Renesas Electronics Corporation is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-SLG46881V can be used for catalog matching and distributor lookup.
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1383462-SLG46881V | 695-SLG46881V | 1695-SLG46881VTR-ND | SLG46881V |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 12 | 12 | 12 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-UFQFN Exposed Pad | Other; 32-UFQFN Exposed Pad |