IC CPLD 19MC 20STQFN
IC CPLD 19MC 20STQFN
IC CPLD 19MC 20STQFN
IC CPLD 19MC 20STQFN Product overview: SLG46538V from Renesas Electronics Corporation is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-SLG46538V can be used for catalog matching and distributor lookup.
IC CPLD 19MC 20STQFN
GPAK MIXED SIGNAL MATRIX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1695-SLG46538VDKR-ND | 695-SLG46538V | SLG46538V | SLG46538V |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | One Time Programmable | |||
| Package Type | Other; 20-UFQFN | Other; Tape & Reel (TR) | Other; 20-UFQFN | |
| Pins | 20 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Macrocells | 19 | 19 |