Renesas Electronics Corporation 8-bit 8BIT Digital-to-Analog Converter IC R2A20168SA#W5

Description
IC DAC 8BIT V-OUT 16TSSOP Product overview: R2A20168SA#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168SA#W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 8BIT V-OUT 16TSSOP Product overview: R2A20168SA#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168SA#W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-R2A20168SA#W5
8-bit 8BIT Digital-to-Analog Converter IC 701-R2A20168SA#W5
IC DAC 8BIT V-OUT 16TSSOP Product overview: R2A20168SA#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168SA#W5 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 16TSSOP Product overview: R2A20168SA#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168SA#W5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 559-R2A20168SA#W5DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
559-R2A20168SA#W5DKR-ND
Digital to Analog Converters (DAC) 559-R2A20168SA#W5DKR-ND
IC DAC 8BIT 16-TSSOP

IC DAC 8BIT 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 559-R2A20168SA#W5CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
559-R2A20168SA#W5CT-ND
Digital to Analog Converters (DAC) 559-R2A20168SA#W5CT-ND
IC DAC 8BIT 16-TSSOP

IC DAC 8BIT 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 559-R2A20168SA#W5TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
559-R2A20168SA#W5TR-ND
Digital to Analog Converters (DAC) 559-R2A20168SA#W5TR-ND
8 Bit Digital to Analog Converter 8 16-TSSOP

8 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20168SA#W5
792868-R2A20168SA#W5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20168SA#W5 792868-R2A20168SA#W5
Manufacturer: Renesas Electronics America Win Source Part Number: 792868-R2A20168SA#W5 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 150μs Number of D/A Converters: 8 INL/DNL (LSB): ±1 (Maximum), ±0.7 (Maximum) Family Name: R2A20168 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Introduction Date: September 07, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 792868-R2A20168SA#W5
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 150μs
Number of D/A Converters: 8
INL/DNL (LSB): ±1 (Maximum), ±0.7 (Maximum)
Family Name: R2A20168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Introduction Date: September 07, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - R2A20168SA#W5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
R2A20168SA#W5
Digital to Analog Converters (DAC) R2A20168SA#W5
8 Bit Digital to Analog Converter 8 16-TSSOP

8 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - R2A20168SA#W5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
R2A20168SA#W5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) R2A20168SA#W5
IC DAC 8BIT V-OUT 16TSSOP

IC DAC 8BIT V-OUT 16TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - R2A20168SA#W5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
R2A20168SA#W5
Data Acquisition - Digital to Analog Converters (DAC) R2A20168SA#W5
IC DAC 8BIT V-OUT 16TSSOP

IC DAC 8BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-R2A20168SA#W5 559-R2A20168SA#W5DKR-ND 559-R2A20168SA#W5CT-ND 559-R2A20168SA#W5TR-ND 792868-R2A20168SA#W5 R2A20168SA#W5 R2A20168SA#W5 R2A20168SA#W5
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20168SA#W5 Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type Tape & Reel (TR) TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape & Reel (TR) Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Reel package Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Resolution 8 bits 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012C - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
3 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801M2A - 907595-5962-9090801M2A - Win Source Electronics
Specs
Package Type 20-CLCC (8.89x8.89)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Digital to Analogue Converters - 1898938 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
8-bit Digital-to-Analog Converter IC - 701-M62399FP#DF0Q - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers