The Intersil ISL84684 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t
Manufacturer: Intersil
Win Source Part Number: 070127-ISL84684IRZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 94pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 55 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 50ns, 27ns
Channel Capacitance(CS off, CD off): 65pF
Max Leakage Current (IS off): 4nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
IC SWITCH SPDTX2 500MOHM 10TDFN Product overview: ISL84684IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IRZ can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10TDFN
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84684IRZ | 070127-ISL84684IRZ | ISL84684IRZ-ND | 747-ISL84684IRZ | ISL84684IRZ | ISL84684IRZ | ISL84684IRZ |
| Product Name | Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ | Analog Switches, Multiplexers, Demultiplexers | 500MOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Package Type | MSOP; DFN10, MSOP10 | 10-TDFN (3x3) | 10-VFDFN | Tube | 10-VFDFN Exposed Pad | ||
| Number of Devices | 4 | ||||||
| Features | Single-Supply | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |