The Intersil ISL84581 device contains precision, bidirectional, analog switches configured as an 8-to-1 multiplexer/demultip
IC MUX 8:1 60OHM 16QSOP Product overview: ISL84581IAZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84581IAZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 60Ohm 16-QSOP
IC MULTIPLEXER 8X1 16QSOP
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:45ohm; Supply Voltage Range:2V to 12V, ± 2V to ± 6V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins; Product Range:-; MSL:-RoHS Compliant: Yes
1 Circuit IC Switch 8:1 60Ohm 16-QSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84581IAZ | 747-ISL84581IAZ | ISL84581IAZ-ND | ISL84581IAZ | 12N6889 | ISL84581IAZ |
| Product Name | Low-Voltage, Single and Dual Supply, 8 Multiplexer to 1 Multiplexer | 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Multiplexer; Multiplexer Configuration Renesas | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2 to 12 volts | 3 volts | 2 to 12 volts | 2 to 12 volts | ||
| Package Type | TSSOP; QSOP | Tube | SSOP; "16-SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Number of Devices | 8 | 1 | ||||
| Standards and Certifications | RoHS | RoHS |