The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5µW), low leakage currents (100pA max), and fast switching speeds (tON = 35ns, tOFF = 25ns). Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This family of parts may be used to "mux-in" additional functionality while reducing ASIC design risk. Some of the smallest packages are available alleviating board space limitations, and making Intersil's newest line of low-voltage switches an ideal solution.brbr The ISL84541/ISL84542/IS
2 Circuit IC Switch 1:1 60Ohm SOT-23-8
IC SWITCH SPST-NOX2 60OHM SOT23 Product overview: ISL84541IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84541IHZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 60Ohm SOT-23-8
IC SWITCH DUAL SPST SOT23-8
IC SWITCH DUAL SPST SOT23-8
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84541IHZ-T | 20-ISL84541IHZ-TTR-ND | 747-ISL84541IHZ-T | ISL84541IHZ-T | ISL84541IHZ-T | ISL84541IHZ-T |
| Product Name | Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 60OHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Package Type | SOIC; SOT | SOT; SOT23; SOT-23-8 | Tape & Reel (TR) | SOT; SOT23; SOT-23-8 | ||
| Number of Devices | 2 | |||||
| Configuration | 1:1 | |||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |