The Intersil ISL84516 and ISL84517 devices are precision, analog switches designed to operate from ±1.5V to ±6V supplies. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (350mW), low leakage currents, and fast switching speeds. Additionally, excellent RsubON/sub flatness maintains signal fidelity over the whole input range, while micro packaging alleviates board space limitations.brbr The ISL8451X are single-pole/single-t
1 Circuit IC Switch 1:1 20Ohm 5-SOT
1 Circuit IC Switch 1:1 20Ohm 5-SOT
IC SWITCH SPST-NC X 1 20OHM 5SOT Product overview: ISL84517IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84517IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 20Ohm 5-SOT
IC SWITCH SPST SOT23-5
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84517IHZ-T | ISL84517IHZ-TTR-ND | 747-ISL84517IHZ-T | ISL84517IHZ-T | ISL84517IHZ-T | ISL84517IHZ-T |
| Product Name | Low-Voltage, Dual Supply, SPST, Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 20OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | ? to 6 volts | 1.5 to 6 volts | ||||
| Package Type | SOT | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | ||
| Number of Devices | 1 | |||||
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |