The Intersil ISL84467 device is a low ON-resistance, low voltage, bidirectional, Quad SPDT (Dual DPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.39?) and fast switching speeds (tsubON/sub = 33ns, tsubOFF/sub = 16ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply. With a supply voltage of 4.2V and logic high voltage of 2.85V at both logic inputs, the part draws only 12µA max of ICC current.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84467 is offered in small form factor package, alleviating board space limitations.brbr The ISL84467 consists of four SPDT switches. It is configured as a dual double-pole/double-t
SPDT, 4 Func, 1 Channel, CMOS, PDSO16
Manufacturer: Renesas Electronics America
Win Source Part Number: 921993-ISL84467IVZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL84467
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4 Circuit IC Switch 2:1 400mOhm (Typ) 16-TSSOP
IC SWITCH SPDTX4 400MOHM 16TSSOP Product overview: ISL84467IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84467IVZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 400mOhm (Typ) 16-TSSOP
IC SWITCH QUAD SPDT 16TSSOP
| Renesas Electronics Corporation | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84467IVZ | ISL84467IVZ | 921993-ISL84467IVZ | ISL84467IVZ-ND | 747-ISL84467IVZ | ISL84467IVZ | ISL84467IVZ |
| Product Name | Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IVZ | Analog Switches, Multiplexers, Demultiplexers | 400MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||||
| Package Type | TSSOP; TQFN16, TSSOP16 | SSOP; SOP; TSSOP; TSSOP16 | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Logic Family | CMOS |