The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048772-ISL84053IBZ-
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 9pF
Max Leakage Current (IS off): 2pA (Typ)
Alternative Parts (Cross-Reference): MAX4053ACSE+T; ISL84053IBZ; ISL84053IBZ-T; DG4053EEY-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 3 100OHM 16SOIC Product overview: ISL84053IBZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84053IBZ-T can be used for catalog matching and distributor lookup.
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84053IBZ-T | ISL84053IBZ-T-ND | 1048772-ISL84053IBZ-T | 747-ISL84053IBZ-T | ISL84053IBZ-T | ISL84053IBZ-T |
| Product Name | Low Voltage, Single and Dual Supply, Triple SPDT Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84053IBZ-T | 100OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Package Type | SOIC; TSSOP; QSOP | SOIC; "16-SOIC | SOIC; 16-SOIC | Tape & Reel (TR) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of Devices | 6 | |||||
| Configuration | 2x1 | 2x1 | ||||
| Ron | 100 ohms | 6 ohms | 6 ohms | 100 ohms |