The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
IC SWITCH SP4T X 2 100OHM 16SOIC Product overview: ISL84052IBZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84052IBZ-T7A can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MULTIPLEXER DIFF 4X1 16SOIC
Analog Multiplexer Dual 4: 1 16-Pin SOIC N T/R
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84052IBZ-T7A | 747-ISL84052IBZ-T7A | ISL84052IBZ-T7ATR-ND | ISL84052IBZ-T7A | ISL84052IBZ-T7A | 391-ISL84052IBZ-T7A |
| Product Name | Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexer Dual 4: 1 16-Pin SOIC N T/R |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 5 volts | |||
| Package Type | SOIC; TSSOP; QSOP | Tape & Reel (TR) | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Number of Devices | 8 | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 6 ohms | 100 ohms | 100 ohms | 6 ohms |