The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-QSOP
IC MUX 8:1 100OHM 16QSOP Product overview: ISL84051IAZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84051IAZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 100Ohm 16-QSOP
IC, ANALOG MUX/DMUX, 8 X 1, SSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:± 4.5V to ± 5.5V; Analogue Multiplexer Case:SSOP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
IC MUX/DEMUX 8X1 16QSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84051IAZ | ISL84051IAZ-ND | 747-ISL84051IAZ | ISL84051IAZ | 61J6765 | ISL84051IAZ |
| Product Name | Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Mux/dmux, 8 X 1, Ssop-16; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 3 volts | 4.5 to 5.5 volts | ||
| Package Type | SOIC; TSSOP; QSOP | SSOP; "16-SSOP | Tube | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Number of Devices | 8 | 1 | ||||
| Configuration | 8x1 | |||||
| Ron | 100 ohms | 6 ohms | 100 ohms | 125 ohms | 6 ohms |