Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Video Processing ISL79987IRZ

Description
Video Decoder IC Serial 48-QFN (7x7) Package
Request a Quote Datasheet
Description
Video Decoder IC Serial 48-QFN (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL79987IRZ-ND - DigiKey
Thief River Falls, MN, United States
Video Decoder IC Serial 48-QFN (7x7) Package

Video Decoder IC Serial 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1122254-ISL79987IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1122254-ISL79987IRZ
Integrated Circuits (ICs) - Linear - Video Processing 1122254-ISL79987IRZ
Win Source Part Number: 1122254-ISL79987IRZ Category: Integrated Circuits (ICs)>Linear - Video Processing Series: MegaQ™ Package: Tray Applications: Video Display Standard Package: 260 Mounting: SMD (SMT) Function: Decoder Voltage - Supply: 1.2V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ISL79987IRZ.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL79987 Control Interface: Serial

Win Source Part Number: 1122254-ISL79987IRZ
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: MegaQ™
Package: Tray
Applications: Video Display
Standard Package: 260
Mounting: SMD (SMT)
Function: Decoder
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ISL79987IRZ.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL79987
Control Interface: Serial

Buy Now Datasheet
Linear - Video Processing - ISL79987IRZ - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
ISL79987IRZ
Linear - Video Processing ISL79987IRZ
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - ISL79987IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
ISL79987IRZ
Integrated Circuits (ICs) - Linear - Video Processing ISL79987IRZ
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site
Video Processing - ISL79987IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
ISL79987IRZ
Video Processing ISL79987IRZ
Video Decoder IC Serial 48-QFN (7x7) Package

Video Decoder IC Serial 48-QFN (7x7) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number ISL79987IRZ-ND 1122254-ISL79987IRZ ISL79987IRZ ISL79987IRZ ISL79987IRZ
Product Name Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
Operating Temperature -40 to ? F (-40 to ? C)
View Details