Renesas Electronics Corporation 16-Bit Long-Reach Video Automotive Grade SERDES ISL76322ARZ-TK

Description
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.
Datasheet
Description
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
16-Bit Long-Reach Video Automotive Grade SERDES
ISL76322ARZ-TK
16-Bit Long-Reach Video Automotive Grade SERDES ISL76322ARZ-TK
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.

The ISL76322 is a serializer/deserializer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Serdes
Product Number ISL76322ARZ-TK
Product Name 16-Bit Long-Reach Video Automotive Grade SERDES
I/O Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93ADGG - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVV/NOPB - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers