Renesas Electronics Corporation USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C ISL61862HIRZ

Description
The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full commercial and industrial temperature ranges.brbr Each ISL6186 type incorporates a 45m? P-channel MOSFET power switch for power control and features internal current monitoring, accurate current limiting, and current limited delay to turn-off for system supply protection along with control and communication I/O.brbr The ISL6186 family offers product variants with specified continuous output current levels of 1.5A, 3A or 3.6A, enable active high or low inputs, and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry standard SOIC package as well as in the 70% smaller 3x3 DFN package, which provides the same performance and an additional Power-Good output feature in the smallest possible (10 Ld DFN) package.
Datasheet
Description
The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full commercial and industrial temperature ranges.brbr Each ISL6186 type incorporates a 45m? P-channel MOSFET power switch for power control and features internal current monitoring, accurate current limiting, and current limited delay to turn-off for system supply protection along with control and communication I/O.brbr The ISL6186 family offers product variants with specified continuous output current levels of 1.5A, 3A or 3.6A, enable active high or low inputs, and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry standard SOIC package as well as in the 70% smaller 3x3 DFN package, which provides the same performance and an additional Power-Good output feature in the smallest possible (10 Ld DFN) package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C - ISL61862HIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C
ISL61862HIRZ
USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C ISL61862HIRZ
The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full commercial and industrial temperature ranges.brbr Each ISL6186 type incorporates a 45m? P-channel MOSFET power switch for power control and features internal current monitoring, accurate current limiting, and current limited delay to turn-off for system supply protection along with control and communication I/O.brbr The ISL6186 family offers product variants with specified continuous output current levels of 1.5A, 3A or 3.6A, enable active high or low inputs, and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry standard SOIC package as well as in the 70% smaller 3x3 DFN package, which provides the same performance and an additional Power-Good output feature in the smallest possible (10 Ld DFN) package.

The ISL6186 USB power controller family provides overcurrent (OC) fault protection for one or more USB ports.brbr This product family consists of eight individual functional product variants and three package options and is operation rated for a nominal +2.5V to +5V range and specified over the full commercial and industrial temperature ranges.brbr Each ISL6186 type incorporates a 45m? P-channel MOSFET power switch for power control and features internal current monitoring, accurate current limiting, and current limited delay to turn-off for system supply protection along with control and communication I/O.brbr The ISL6186 family offers product variants with specified continuous output current levels of 1.5A, 3A or 3.6A, enable active high or low inputs, and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry standard SOIC package as well as in the 70% smaller 3x3 DFN package, which provides the same performance and an additional Power-Good output feature in the smallest possible (10 Ld DFN) package.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Solid State Power Controllers (SSPC)
Product Number ISL61862HIRZ
Product Name USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C
SSPC Type DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C - ISL61853KIRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details
PCMCIA/CardBus Socket Power Controller - MIC2562A - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller
View Details