IC VIDEO DELAY LINE 20QFN Product overview: ISL59920IRZ from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL59920IRZ can be used for catalog matching and distributor lookup.
Video Delay Lines IC Serial 20-QFN (5x5) Package
Manufacturer: Intersil
Win Source Part Number: 069930-ISL59920IRZ
Packaging: Tube/Rail
Type: Video Delay Line
Applications: RGB Video Signals
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN-EP (5x5)
Alternative Parts (Cross-Reference): ISL59920IRZ-T7;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Video Delay Lines IC Serial 20-QFN (5x5) Package
IC VIDEO DELAY LINE 20QFN
IC VIDEO DELAY LINE 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-ISL59920IRZ | ISL59920IRZ-ND | 069930-ISL59920IRZ | ISL59920IRZ | ISL59920IRZ | ISL59920IRZ |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - ISL59920IRZ | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |