The ISL59885ISZ-T13 is a video sync separator IC designed to extract sync timing information from both standard and non-standard video inputs, including NTSC, PAL, SECAM, and HDTV formats. It features horizontal, vertical, and composite sync outputs, along with automatic input frequency detection that accommodates a wide range of video standards without requiring different resistors for varying frequencies. The device is compatible with Macrovision pulses, ensuring reliable operation in various applications. This IC operates over a temperature range of -40°C to +85°C and is housed in an 8-lead SOIC package. It supports video input levels from 0.5VP-P to 2VP-P with a fixed 70mV sync tip slicing for effective sync edge detection. The ISL59885 also includes a vertical sync output that triggers on the rising edge of the first vertical serration and provides a default vertical pulse for non-standard inputs. The product is suitable for high-definition video equipment and is RoHS compliant.
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Manufacturer: Intersil
Win Source Part Number: 1048433-ISL59885ISZ-
Packaging: Reel - TR
Type: Synchronous Separator
Applications: HD Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: ISL59885ISZ-T13 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL59885ISZ-T13 can be used for catalog matching and distributor lookup.
IC VIDEO SYNC SEPARATOR 8SOIC
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | ISL59885ISZ-T13-ND | 1048433-ISL59885ISZ-T13 | 684-ISL59885ISZ-T13 | ISL59885ISZ-T13 | ISL59885ISZ-T13 | ISL59885ISZ-T13 |
| Product Name | Linear - Linear - Video Processing - ISL59885ISZ-T13 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |