The ISL5957 is a 14-bit, 260+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x57 family of high speed converters, which include 10, 12, and 14-bit devices.
14 Bit Digital to Analog Converter 1 28-TSSOP
14 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 14BIT A-OUT 28TSSOP
IC DAC 14BIT A-OUT 28TSSOP
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5957IAZ | ISL5957IAZ-ND | ISL5957IAZ | ISL5957IAZ | ISL5957IAZ |
| Product Name | 14-Bit, +3.3V, 260MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 3 LSB | 1.5 LSB | |||
| INL | 5 LSB | 2.5 LSB | |||
| Interface Type | Parallel; Parallel | Parallel; Parallel |