IC CROSSPOINT SW 32X32 356BGA Product overview: ISL59532IKEZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL59532IKEZ can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 356-HPBGA (27x27)
Video Switch IC 1 Channel 356-HPBGA (27x27)
Video Switch IC 1 Channel 356-HPBGA (27x27)
IC CROSSPOINT SW 32X32 356BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches |
| Product Number | 780-ISL59532IKEZ | ISL59532IKEZ-ND | ISL59532IKEZ | 391-ISL59532IKEZ |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | IC CROSSPOINT SW 32X32 356BGA |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | 356-BBGA | 356-BBGA Exposed Pad | BGA |
| Configuration | 32x32 | 32x32 |