Renesas Electronics Corporation 12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter ISL5861/2IAZ

Description
The ISL5861 is a 12-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.
Request a Quote Datasheet
Description
The ISL5861 is a 12-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter - ISL5861/2IAZ - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter
ISL5861/2IAZ
12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter ISL5861/2IAZ
The ISL5861 is a 12-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.

The ISL5861 is a 12-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - ISL5861/2IAZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
ISL5861/2IAZ-ND
Digital to Analog Converters (DAC) ISL5861/2IAZ-ND
12 Bit Digital to Analog Converter 1 28-TSSOP

12 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - ISL5861/2IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
ISL5861/2IAZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ISL5861/2IAZ
IC DAC 12BIT A-OUT 28TSSOP

IC DAC 12BIT A-OUT 28TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - ISL5861/2IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
ISL5861/2IAZ
Digital to Analog Converters (DAC) ISL5861/2IAZ
12 Bit Digital to Analog Converter 1 28-TSSOP

12 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ISL5861/2IAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5861/2IAZ
Data Acquisition - Digital to Analog Converters (DAC) ISL5861/2IAZ
IC DAC 12BIT A-OUT 28TSSOP

IC DAC 12BIT A-OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number ISL5861/2IAZ ISL5861/2IAZ-ND ISL5861/2IAZ ISL5861/2IAZ ISL5861/2IAZ
Product Name 12-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Resolution 12 bits 12 bits 12 bits
DNL 1 LSB 0.5000 LSB
INL 1.25 LSB 0.5000 LSB
Interface Type Parallel; Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5306ARU - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1905414P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 12 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details