The ISL5857 is a 12-bit, 260+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital-to-analog) converter designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols. This device complements the ISL5x57 family of high speed converters, which include 10, 12, and 14-bit devices.
12 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 12BIT A-OUT 28TSSOP Product overview: ISL5857IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5857IAZ can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 12BIT A-OUT 28TSSOP
IC DAC 12BIT A-OUT 28TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5857IAZ | ISL5857IAZ-ND | 701-ISL5857IAZ | ISL5857IAZ | ISL5857IAZ | ISL5857IAZ |
| Product Name | 12-bit, +3.3V, 260MSPS, High Speed D/A Converter | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tube | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 1 LSB | 0.5000 LSB | ||||
| INL | 1.25 LSB | 0.5000 LSB | ||||
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel |