Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189757-ISL5827IN
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL5827
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
IC DAC DUAL 12BIT 260MSPS 48LQFP Product overview: ISL5827IN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5827IN can be used for catalog matching and distributor lookup.
D/A Converter, 2 Func, Parallel, Word Input Loading, PQFP48
12 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 12BIT A-OUT 48TQFP
IC DAC 12BIT A-OUT 48LQFP
12 Bit Digital to Analog Converter 2 48-LQFP (7x7)
12 Bit Digital to Analog Converter 2 48-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1189757-ISL5827IN | 701-ISL5827IN | ISL5827IN | ISL5827IN-ND | ISL5827IN | ISL5827IN | ISL5827IN |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5827IN | Dual 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | LQFP | QFP; QFP48 | LFQP; 48-LQFP | 48-LQFP | QFP; 48-LQFP | ||
| Dissipation | 275 milliwatts |