The ISL5761/2IAZ is a 10-bit digital to analog converter (DAC) from Quarktwin Technology Ltd. It operates at speeds of 130 MSPS and 210+ MSPS, making it suitable for high-performance communication systems, including cellular infrastructure for 2.5G and 3G protocols. The device features a low power consumption of 103 mW at 130 MSPS with a 20 mA output, and it supports an adjustable full-scale output current ranging from 2 mA to 20 mA. This DAC is compatible with a +3.3V power supply and accepts 3V LVCMOS compatible inputs. It offers excellent spurious-free dynamic range (SFDR) of 71 dBc at Nyquist frequency for 130 MSPS operation and demonstrates strong performance in adjacent channel power metrics for various communication standards. The ISL5761/2IAZ is pin-compatible with other devices in the ISL5x61 family, providing a lower power alternative to the AD9750 and HI5760. The product is available in a 28-lead TSSOP package and is RoHS compliant, making it suitable for a variety of applications, including wireless communication systems, medical instrumentation, and arbitrary waveform generators.
Manufacturer: Intersil
Win Source Part Number: 777344-ISL5761/2IAZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 3.6 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 10
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Family Name: ISL5761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD9740ARZ; ISL5761/2IBZ; ISL5761/2IAZ; ISL5761IBZ; AD9720BN; AD9740ACPZ; AD9740WARUZRL7; AD9740WARUZRL;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, PDSO28
CONV D/A 10BIT HS LP 28-TSSOP Product overview: ISL5761/2IAZ from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761/2IAZ can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 10BIT A-OUT 28TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 10BIT A-OUT 28TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 777344-ISL5761/2IAZ | ISL5761/2IAZ | 701-ISL5761/2IAZ | ISL5761/2IAZ-ND | ISL5761/2IAZ | ISL5761/2IAZ | ISL5761/2IAZ | ISL5761/2IAZ |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761/2IAZ | 10BIT TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SSOP | SOP; SSOP; TSSOP28 | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | Tube | Bulk; Bulk | Tube; Tube | Bulk; Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits |