The Intersil ISL54059 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)
Sub-ohm switch Dual SPDT w/ Neg. Swing (
Sub-ohm switch Dual SPDT w/ Neg. Swing (
Sub-ohm switch Dual SPDT w/ Neg. Swing (
IC SWITCH SPDTX2 520MOHM 10UTQFN Product overview: ISL54059IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 520MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54059IRUZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)
IC SWITCH DUAL SPDT 10UTQFN
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54059IRUZ-T | 20-ISL54059IRUZ-TDKR-ND | 2630232 | 747-ISL54059IRUZ-T | ISL54059IRUZ-T | ISL54059IRUZ-T |
| Product Name | Negative Signal Swing, Sub-ohm, Dual SPDT Single Supply Switch | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | 520MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.8 to 6.5 volts | 1.8 to 6.5 volts | 1.8 to 6.5 volts | |||
| Package Type | DFN10, uTQFN10 | 10-UFQFN | TQFN | Tape & Reel (TR) | 10-UFQFN | |
| Number of Devices | 2 | |||||
| Configuration | 2x1 | |||||
| Ron | 0.5200 ohms | 0.0100 ohms | 0.5200 ohms | 0.0100 ohms |