The Intersil ISL43L210 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.1V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low on-resistance and fast switching speeds (tsubON/sub = 7ns, tsubOFF/sub = 3ns). The digital logic input is 1.8V CMOS compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL43L210 is offered in a 6 lead SC70 package, alleviating board space limitations.brbr The ISL43L210 is a committed SPDT that consist of one normally open (NO) and one normally closed (NC) switch. This configuration can also be used as a 2-to-1 multiplexer.
IC SWITCH SPDTX1 360MOHM SC70-6 Product overview: ISL43L210IHZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 360MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43L210IHZ-T7A
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-70-6
IC ANLG SWITCH SPDT SC70-6
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43L210IHZ-T7A | 747-ISL43L210IHZ-T7A | 20-ISL43L210IHZ-T7ADKR-ND | ISL43L210IHZ-T7A | ISL43L210IHZ-T7A |
| Product Name | Ultra Low ON-Resistance, +1.1V to +4.5V Single Supply, SPDT Analog Switch | 360MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.1 to 4.5 volts | 1.1 to 4.5 volts | 1.1 to 4.5 volts | ||
| Package Type | SC-70 | Tape & Reel (TR) | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |
| Number of Devices | 1 | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0020 ohms | 0.3600 ohms | 0.3600 ohms | 0.0020 ohms |