The Intersil ISL43240 device is a CMOS, precision, quad SPDT analog switch designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (5nA max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O.
The ISL43240 is a quad single-pole/double-t
Pb-Free SWITCH 4X SPDT +/-5V 18 OHM 20SS
Pb-Free SWITCH 4X SPDT +/-5V 18 OHM 20SS
Pb-Free SWITCH 4X SPDT +/-5V 18 OHM 20SS
IC SWITCH SPDT X 4 25OHM 20SSOP Product overview: ISL43240IAZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43240IAZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
IC SWITCH QUAD SPDT 20SSOP
IC SWITCH QUAD SPDT 20SSOP
4 Circuit IC Switch 2:1 25Ohm 20-SSOP
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43240IAZ | 2561622 | 747-ISL43240IAZ | ISL43240IAZ-ND | ISL43240IAZ | ISL43240IAZ | ISL43240IAZ |
| Product Name | Low-Voltage, Single and Dual Supply, Quad SPDT, Analog Switch | Multiplexer & Demultiplexer ICs | 25OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | 2.7 to 12 volts | |||
| Package Type | SSOP; QFN | SSOP; SOP; SSOP | Tube | SSOP; "20-SSOP | SSOP; SOP; 20-SSOP (0.209\", 5.30mm Width) | ||
| Number of Devices | 8 | ||||||
| Number of Pins | 20 | ||||||
| Standards and Certifications | RoHS | RoHS |