The ISL43210AIHZ-T is a precision, bidirectional single SPDT analog switch designed for operation with a single supply voltage ranging from +2.7V to +15V. It features low power consumption at 5¬µW and minimal leakage currents of 10nA maximum, making it suitable for battery-powered applications such as mobile phones, laptops, and portable equipment. The device offers fast switching speeds with turn-on and turn-off times of 28ns and 20ns, respectively, and is fully specified for 12V, 5V, and 3.3V supplies. The switch has an ON-resistance of 11Oc at 12V, with channel matching of less than 1Oc, ensuring consistent performance across channels. It also includes low charge injection of 5pC and guaranteed break-before-make switching, which is critical for preventing signal distortion. The ISL43210AIHZ-T is housed in a compact 6-lead SOT-23 package, providing a space-efficient solution for various applications, including audio and video switching, communications systems, and test equipment. The device is RoHS compliant and offers a temperature range of -40¬8C to +85¬8C, making it versatile for different operating environments.
The Intersil ISL43210A device is a precision, bidirectional, single SPDT analog switch designed to operate from a single +2.7V to +15V supply. Targeted applications include applications that require a +15V single supply such as 3D TV/Eyeware products and single supply +3.0V/+5V battery powered equipment that benefit from the devices low power consumption (5µW), low leakage currents (10nA max), and fast switching speeds (tsubON/sub = 28ns, tsubOFF/sub = 20ns). Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This device may be used to mux-in additional functionality while reducing ASIC design risk. Its small package alleviates board space limitations, making it an ideal solution.brbr The ISL43210A is a single committed SPDT, which is perfect for use in 2-to-1 multiplexer applications.
IC SWITCH SPDT X 1 20OHM 6SOT Product overview: ISL43210AIHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43210AIHZ-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 20Ohm 6-SOT
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 20Ohm 6-SOT
IC SWITCH SPDT SOT23-6
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43210AIHZ-T | 747-ISL43210AIHZ-T | ISL43210AIHZ-T-ND | ISL43210AIHZ-T | ISL43210AIHZ-T | ISL43210AIHZ-T |
| Product Name | Medium-Voltage, Single Supply, Single SPDT Analog Switch | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||
| Package Type | SOT | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | ||
| Number of Devices | 2 | |||||
| Standards and Certifications | RoHS | RoHS |