The Intersil ISL43110 and ISL43111 are precision, high performance analog switches that are fully specified for 3.3V, 5V, and 12V operation, and feature improved leakage, ICC and switching time specifications.
Designed to operate from a single +2.4V to +12V supply, the low supply current (1µA Max over-temperature and voltage ranges) and low leakage currents (1nA) make these switches ideal for battery powered applications.
Low rON and fast switching speeds over a wide operating supply range increase these devices usefulness in industrial equipment, portable instruments, and as input signal multiplexers for new generation, low supply voltage data converters. Some of the smallest packages are available alleviating board space limitations, and making Intersil’s newest line of low-voltage switches an ideal solution.
The ISL43110 and ISL43111 are single-pole/single-t
For similar performance ±5V supply versions, see the ISL43112 and ISL43113 data sheets.
1 Circuit IC Switch 1:1 10Ohm 5-SOT
1 Circuit IC Switch 1:1 10Ohm 5-SOT
IC SWITCH SPST-NO X 1 10OHM 5SOT Product overview: ISL43110IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43110IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPST SOT23-5
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm 5-SOT
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43110IHZ-T | 20-ISL43110IHZ-TTR-ND | 747-ISL43110IHZ-T | ISL43110IHZ-T | ISL43110IHZ-T | ISL43110IHZ-T |
| Product Name | Low-Voltage, Single Supply, SPST, High Performance Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Applications | Industrial; Portable Devices | |||||
| Supply Voltage (VS) | 2.4 to 12 volts | 2.4 to 12 volts | 2.4 to 12 volts | |||
| Package Type | SOT | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | ||
| Number of Devices | 1 | |||||
| Configuration | 1:1 |