Win Source Part Number: 1013419-ICS9173-01CS
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 9173-01CS08LFT,800-1
Base Product Number: ICS9173-01
Product Status: Obsolete
Video IC 8-SOIC Package
IC VIDEO PLL MULT/DIVIDER 8SOIC Product overview: ICS9173-01CS08LFT from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ICS9173-01CS08LF
Video IC 8-SOIC Package
IC VIDEO PLL MULT/DIVIDER 8SOIC
IC VIDEO PLL MULT/DIVIDER 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1013419-ICS9173-01CS08LFT | 800-1815-2-ND | 684-ICS9173-01CS08LFT | ICS9173-01CS08LFT | ICS9173-01CS08LFT | ICS9173-01CS08LFT |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |