Manufacturer: Renesas Electronics America
Win Source Part Number: 873571-HI5960IB
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 1 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HI5960
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC Product overview: HI5960IB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5960IB can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28
IC DAC 14BIT A-OUT 28SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 873571-HI5960IB | HI5960IB-ND | 701-HI5960IB | HI5960IB | HI5960IB | HI5960IB | HI5960IB |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IB | Digital to Analog Converters (DAC) | 14BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Package Type | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Tube | SOIC; SOIC28 | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 14 bits | 14 bits |