The HI5960 is a 14-bit, 130MSPS (Mega Samples Per Second), high speed, low power, D/A converter which is implemented in an advanced CMOS process. Operating from a single +3V to +5V supply, the converter provides 20mA of full scale output current and includes edge-triggered CMOS input data latches. Low glitch energy and excellent frequency domain performance are achieved using a segmented current source architecture.brbr This device complements the CommLink HI5x60 and HI5x28 family of high speed converters, which includes 8, 10, 12, and 14-bit devices.
14 Bit Digital to Analog Converter 1 28-TSSOP
Manufacturer: Intersil
Win Source Part Number: 1043357-HI5960IAZ-T
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2.5, ±1.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC DAC 14BIT A-OUT 28TSSOP Product overview: HI5960IAZ-T from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5960IAZ-T can be used for catalog matching and distributor lookup.
IC DAC 14BIT A-OUT 28TSSOP
IC DAC 14BIT A-OUT 28TSSOP
14 Bit Digital to Analog Converter 1 28-TSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5960IAZ-T | HI5960IAZ-TTR-ND | 1043357-HI5960IAZ-T | 701-HI5960IAZ-T | HI5960IAZ-T | HI5960IAZ-T | HI5960IAZ-T |
| Product Name | 14-Bit, 130MSPS, CommLink™ High Speed D/A Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IAZ-T | 14BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | SOIC; TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP | Tape & Reel (TR) | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| DNL | 3 LSB | 1.5 LSB | |||||
| INL | 5 LSB | 2.5 LSB | |||||
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel |