Renesas Electronics Corporation Digital to Analog Converters (DAC) HI5728INZ

Description
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - HI5728INZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
HI5728INZ-ND
Digital to Analog Converters (DAC) HI5728INZ-ND
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ
1180498-HI5728INZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ 1180498-HI5728INZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180498-HI5728INZ Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Resolution: 10 Settling Time: 35ns Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: HI5728 Manufacturer Pack Quantity: 250 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180498-HI5728INZ
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 10
Settling Time: 35ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: HI5728
Manufacturer Pack Quantity: 250
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-HI5728INZ
10BIT Digital-to-Analog Converter IC 701-HI5728INZ
IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 48LQFP Product overview: HI5728INZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5728INZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - HI5728INZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5728INZ
Digital to Analog Converters (DAC) HI5728INZ
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI5728INZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI5728INZ
IC DAC 10BIT A-OUT 48LQFP

IC DAC 10BIT A-OUT 48LQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5728INZ
Data Acquisition - Digital to Analog Converters (DAC) HI5728INZ
IC DAC 10BIT A-OUT 48LQFP

IC DAC 10BIT A-OUT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number HI5728INZ-ND 1180498-HI5728INZ 701-HI5728INZ HI5728INZ HI5728INZ HI5728INZ
Product Name Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5728INZ 10BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type LFQP; 48-LQFP Tray QFP; 48-LQFP 48-LQFP
Packing Method Tray Tray Tray Tray Tray; Tray
Pins 48
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201UG4 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details
Digital to Analog Converters (DAC) - IDTDAC1201D125HL-C18 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 48-LQFP
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 12 bits
View Details
2 suppliers