The HI-546, HI-547, HI-548 and HI-549 are analog multiplexers with active overvoltage protection and guaranteed rON matching. Analog input levels may greatly exceed either power supply without damaging the device or disturbing the signal path of other channels. Active protection circuitry assures that signal fidelity is maintained even under fault conditions that would destroy other multiplexers.brbr Analog inputs can withstand constant 70VsubP-P/sub levels with ±15V supplies. Digital inputs will also sustain continuous faults up to 4V greater than either supply. In addition, signal sources are protected from short circuiting should multiplexer supply loss occur. Each input presents 1k? of resistance under this condition. These features make the HI-546, HI-547, HI-548 and HI-549 ideal for use in systems where the analog inputs originate from external equipment or separately powered circuitry. All devices are fabricated with 44V Dielectrically Isolated CMOS technology. The HI-546 is a single 16-Channel, the HI-547 is an 8-Channel differential, the HI-548 is a single 8-Channel and the HI-549 is a 4-Channel differential device. If input overvoltage protection is not needed the HI-506, HI-507, HI-508, HI-509 multiplexers are recommended. For further information see Application Notes AN520 and AN521.brbr For MIL-STD-883 compliant parts, request the HI-546/883, HI-547/883, HI-548/883 and HI-549/883 datasheets.
2 Circuit IC Switch 8:1 1.8kOhm 28-PDIP
2 Circuit IC Switch 8:1 1.8kOhm 28-PDIP
ANALOGUE MUX/DEMUX, 8:1, 0 TO 75DEG C; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:1.8kohm; Supply Voltage Range:± 5V to ± 18V; Analogue Multiplexer Case:DIP; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
IC MULTIPLEXER DUAL 8X1 28DIP
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HI3-0547-5Z | HI3-0547-5Z-ND | HI3-0547-5Z | 84AC6726 | HI3-0547-5Z |
| Product Name | Differential 8-Channel CMOS Analog MUXs with Active Overvoltage Protection | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Fault-Tolerant Protection; Short Circuit Protection | ||||
| Supply Voltage (VS) | ? to 18 volts | 15 volts | 5 to 18 volts | ||
| Package Type | PDIP; SOIC | DIP; "28-DIP | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Number of Devices | 16 | 2 | |||
| Configuration | 8x1 |