Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T HI1171JCB-T

Description
Manufacturer: Intersil Win Source Part Number: 1043332-HI1171JCB-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 15ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1043332-HI1171JCB-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 15ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T
1043332-HI1171JCB-T
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T 1043332-HI1171JCB-T
Manufacturer: Intersil Win Source Part Number: 1043332-HI1171JCB-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 15ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 1043332-HI1171JCB-T
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 15ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI1171JCB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI1171JCB-T
Digital to Analog Converters (DAC) HI1171JCB-T
8 Bit Digital to Analog Converter 1 24-SOIC

8 Bit Digital to Analog Converter 1 24-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI1171JCB-T
Data Acquisition - Digital to Analog Converters (DAC) HI1171JCB-T
IC DAC 8BIT A-OUT 24SOIC

IC DAC 8BIT A-OUT 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI1171JCB-T
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI1171JCB-T
8 BIT, 40 MSPS, HIGH SPEED DAC

8 BIT, 40 MSPS, HIGH SPEED DAC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1043332-HI1171JCB-T HI1171JCB-T HI1171JCB-T HI1171JCB-T
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB-T Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SOIC; 24-SOIC SOIC; 24-SOIC (0.209\", 5.30mm Width) SOIC
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580263 - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC3336QDWERQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - ISL76161AVZ - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; TSSOP28
View Details
3 suppliers