Video Amp, 4 Current Feedback 20-PDIP
IC AMP CURRENT FEEDBACK 20DIP Product overview: HA5024IPZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-HA5024IPZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 136250-HA5024IPZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 4
Mounting: Through Hole
-3db Bandwidth: 125MHz
Slew Rate: 350 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 7.5mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 20DIP
Video Amp 4 Current Feedback 20-PDIP
IC AMP CURRENT FEEDBACK 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | HA5024IPZ-ND | 737-HA5024IPZ | 136250-HA5024IPZ | HA5024IPZ | HA5024IPZ | HA5024IPZ |
| Product Name | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - HA5024IPZ | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Slew Rate | 350 V/µs | 350 V/µs | ||||
| Supply Voltage (VS) | 4.5 to 18 volts | |||||
| Package Type | DIP; "20-DIP (0.300"", 7.62mm)" | Tube | DIP; PDIP; 20-PDIP | 20-DIP (0.300, 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| RoHS Compliant | RoHS |