Video Switch IC 1 Channel 44-PLCC (16.58x16.58)
IC VIDEO CROSSPOINT SWIT 44PLCC Product overview: HA456CM from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HA456CM can be used for catalog matching and distributor lookup.
Video Switch IC 1 Channel 44-PLCC (16.58x16.58)
Video Switch IC 1 Channel 44-PLCC (16.58x16.58)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | HA456CM-ND | 780-HA456CM | HA456CM |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 8x8 | ||
| Applications | Video | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | ||
| Bandwidth | 120 MHz | 120 MHz | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |