Renesas Electronics Corporation Triple Analog Video Delay Line EL9115ILZ

Description
The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up to 62ns total delay on each channel.
Datasheet
Description
The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up to 62ns total delay on each channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Analog Video Delay Line - EL9115ILZ - Renesas Electronics Corporation
Milpitas, CA, USA
Triple Analog Video Delay Line
EL9115ILZ
Triple Analog Video Delay Line EL9115ILZ
The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up to 62ns total delay on each channel.

The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up to 62ns total delay on each channel.

Supplier's Site Datasheet
Delay Line, 3Taps, 5.5V, 6Ns, Qfn-20; No. Of Taps Renesas - 57K3706 - Newark, An Avnet Company
Chicago, IL, United States
Delay Line, 3Taps, 5.5V, 6Ns, Qfn-20; No. Of Taps Renesas
57K3706
Delay Line, 3Taps, 5.5V, 6Ns, Qfn-20; No. Of Taps Renesas 57K3706
DELAY LINE, 3TAPS, 5.5V, 6ns, QFN-20; No. of Taps:3; Delay Time per Tap:2ns; Total Delay Time:62ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

DELAY LINE, 3TAPS, 5.5V, 6ns, QFN-20; No. of Taps:3; Delay Time per Tap:2ns; Total Delay Time:62ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Newark, An Avnet Company
Product Category Delay Lines Delay Lines
Product Number EL9115ILZ 57K3706
Product Name Triple Analog Video Delay Line Delay Line, 3Taps, 5.5V, 6Ns, Qfn-20; No. Of Taps Renesas
Delay Line Technology Analog
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Delay Lines - DS1005S-100 - Lingto Electronic Limited
Specs
Time Delay 20 ns
View Details
Delay Lines & Timing Elements - 1897181 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 200 ns
View Details
Triple Analog Video Delay Line - EL9115ILZ-T13 - Renesas Electronics Corporation
Specs
Delay Line Technology Analog
Time Delay 2 to 70 ns
View Details