Voltage Feedback Amplifier 2 Circuit 8-SOIC
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Manufacturer: Intersil Corporation
Win Source Part Number: 1171331-EL5203IS
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL5203IS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5203IS can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5203IS-ND | EL5203IS | 1171331-EL5203IS | 687-EL5203IS | EL5203IS | EL5203IS | EL5203IS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5203IS | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||||
| Slew Rate | 4000 V/µs | 4000 V/µs | 0.0040 V/µs | 4000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |