Manufacturer: Renesas Electronics America
Win Source Part Number: 917988-EL4511CUZ-T7
Features: Video Separator IC - NTSC, PAL, SECAM 24-QSOP Package
Package: Reel - TR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: EL4511
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO SYNC SEPARATOR 24QSOP Product overview: EL4511CUZ-T7 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL4511CUZ-T7 can be used for catalog matching and distributor lookup.
Video Separator IC NTSC, PAL, SECAM 24-QSOP Package
Video Separator IC NTSC, PAL, SECAM 24-QSOP Package
IC VIDEO SYNC SEPARATOR 24QSOP
IC VIDEO SYNC SEPARATOR 24QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 917988-EL4511CUZ-T7 | 684-EL4511CUZ-T7 | EL4511CUZ-T7-ND | EL4511CUZ-T7 | EL4511CUZ-T7 | EL4511CUZ-T7 |
| Product Name | Linear - Linear - Video Processing - EL4511CUZ-T7 | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |