Manufacturer: Elantec
Win Source Part Number: 1171216-EL2480CN
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL2480CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CN can be used for catalog matching and distributor lookup.
Video Amplifier, 4 Channel(s), 1 Func, Bipolar, PDIP14
IC OPAMP CFA 4 CIRCUIT 14SOIC
Current Feedback Amplifier 4 Circuit Push-Pull 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171216-EL2480CN | 687-EL2480CN | EL2480CN | EL2480CN | EL2480CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CN | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 1200 V/µs | 0.0012 V/µs | 1200 V/µs | ||
| Bandwidth | 250 MHz | 250 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Bulk | DIP; PDIP; PDIP14 | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active |