Video Amp, 2 Voltage Feedback 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 099451-EL2250CS
Packaging: Tube/Rail
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 125MHz
Slew Rate: 275 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 97
IC OP AMP VIDEO 125MHZ LP 8-SOIC Product overview: EL2250CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 125MHZ, SOIC, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CS can be used for catalog matching and distributor lookup.
IC AMP VOLTAGE FEEDBACK 8SOIC
VIDEO AMPLIFIER
Video Amp 2 Voltage Feedback 8-SOIC
Video Amp 2 Voltage Feedback 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | EL2250CS-ND | 099451-EL2250CS | 737-EL2250CS | EL2250CS | EL2250CS | EL2250CS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CS | 125MHZ SOIC Operational Amplifier IC | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Slew Rate | 275 V/µs | 275 V/µs | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Rail/Tube | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Voltage Feedback |