Voltage Feedback Amplifier 1 Circuit 8-PDIP
Manufacturer: Elantec
Win Source Part Number: 1171170-EL2045CN
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 1 CIRC 8DIP Product overview: EL2045CN from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2045CN can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2045CN-ND | 1171170-EL2045CN | 687-EL2045CN | EL2045CN | EL2045CN | EL2045CN | EL2045CN | EL2045CN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2045CN | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | 5.2 milliamps | ||||
| Slew Rate | 275 V/µs | 275 V/µs | 275 V/µs | 2.75E-4 V/µs | 275 V/µs | 275 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | Through Hole | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Bandwidth | 200 MHz | 100 MHz | 100 MHz | 100 MHz |