Video Amplifier, 1 Channel(s), 2 Func, PDSO8
Manufacturer: Intersil
Win Source Part Number: 203586-EL1516ISZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Differential
Slew Rate: 128 V/μs
Current - Input Bias: 6.5μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.8mA
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 97
IC OPAMP DIFF 2 CIRCUIT 8SOIC Product overview: EL1516ISZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516ISZ can be used for catalog matching and distributor lookup.
Differential Amplifier 2 Circuit 8-SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC
IC OPAMP DIFF 2 CIRCUIT 8SOIC
Differential Amplifier 2 Circuit 8-SOIC
Differential Amplifier 2 Circuit 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL1516ISZ | 203586-EL1516ISZ | 687-EL1516ISZ | EL1516ISZ-ND | EL1516ISZ | EL1516ISZ | EL1516ISZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516ISZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOIC; SOIC8 | SOIC; 8-SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Supply Voltage (VS) | 5 to 12 volts | 12 volts | |||||
| Source Current (IS) | 5.8 milliamps | 5.7 milliamps | 5.7 milliamps | 5.7 milliamps |